Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Color (End A) | Blue |
---|---|
Cable Jacket Color | Black |
Boot Color (Left) | Blue |
Boot Type (Left) | Bend Limiting |
Connector Color (End B) | Blue |
Boot Color (Right) | Blue |
Boot Type (Right) | Bend Limiting |
Exit Angle to Exit Angle | 180° to 180° |
Cable Buffering | Semi-Tight Buffer |
Number of Fibers | 2 |
Fiber Diameter | 9/125µm |
Outside Cable Diameter | .189in, 4.8mm |
Cable Assembly Length | 100m |
Product Type | Cable Assembly |
Cable Assembly Type | LC Duplex to LC Duplex |
Fiber Type | SM |
System | FullAXS |
MPO Cable Assembly | No |
Connector Style (End A) | Duplex |
Mode | Singlemode |
Cable Type | Fiber Optic Cable (FOCAB) |
Connector Style (End B) | Duplex |
Connector Type (End A) | LC FullAXS |
Fiber Channel | No |
Connector Type (End B) | LC |
Fibre Optic, Lc Duplex - Lc Duplex, 100M | Newark Electronics |
FIBRE OPTICS, LC-LC DUPLEX, 2FO, 100M | element14 |
Fibre Optic Cable, Singlemode, 9µm / 125µm, LC Duplex-LC Duplex, 100 m | Avnet America |
Where can I find additional details, specifications and documents for a 9-2061846-9?
Additional datasheets, footprints and schematics for 9-2061846-9 are listed on our Part Details page. You can also find images and similar parts to 9-2061846-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-2061846-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2061846-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-2061846-9 fall under?
The 9-2061846-9 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Rugged Fiber Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 9-2061846-9 when available in the Rugged Fiber Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2061846-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-2061846-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-2061846-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 9-2061846-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-2061846-9 often in real-time on the comparison pages.
What if I can't find stock of 9-2061846-9?
You can fill out our help required form which you can use to request a quote for 9-2061846-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.