9-2035312-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

040/070 32P HYB HORZ. CAP ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.46

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$5.69
442
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.35
442
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$8.31
442
in stock
Buy Now
Logo for Farnell
Farnell
from US$13.82
360
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.46
-
Buy Now

Specifications

Color Black
Number of Sections 2
Number of Positions 32
Number of Rows 2
Number of Signal Positions 26
Tab Thickness .64mm, .025in
Tab Width 1.8mm, .039in, .071in, 1mm
Interface Plating Tin (Sn)
Width .728in, 18.5mm
Profile Height from PCB 21.9mm, .862in
PCB Thickness (Recommended) .062in
PCB 厚 (推奨) 1.57mm
Operating Voltage 12VAC
Centerline (Pitch) 2.5mm, .098in, .138in, .122in, 3.5mm, 3.1mm
UL Flammability Rating UL 94-HB
PCB Mount Retention Type Boardlock
PCB Mount Alignment Without
Locking Interface With
PCB Mount Retention With
Panel Mount Feature Without
Mounting Holes Without
Circuit Application Signal
Packaging Type Tube
Shielded No
Sealable No
Hybrid Header Yes
Connector & Contact Terminates To Printed Circuit Board
Termination Method Through Hole - Solder
Operating Temperature (Max) 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 167°F, 185°F
Operating Temperature Range -30 – 105°C, -22 – 221°F

Compatible Parts


Alternative Descriptions

Connectors 040/070 32P HYB HORZ. CAP ASSY | Rapid Electronics
TE Connectivity - AMP Connector 040/070 32P HYB HORZ. CAP ASSY | Distrelec
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9-2035312-2?

Additional datasheets, footprints and schematics for 9-2035312-2 are listed on our Part Details page. You can also find images and similar parts to 9-2035312-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9-2035312-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2035312-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9-2035312-2 fall under?

The 9-2035312-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 9-2035312-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2035312-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 9-2035312-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9-2035312-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 9-2035312-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9-2035312-2 often in real-time on the comparison pages.

What if I can't find stock of 9-2035312-2?

You can fill out our help required form which you can use to request a quote for 9-2035312-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay