Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.09
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
192
in stock
|
Buy Now | |
Rapid Electronics
from US$6.80
|
192
in stock
|
Buy Now | |
Chip One Stop
from US$4.14
|
192
in stock
|
Buy Now | |
Farnell
from US$7.17
|
156
in stock
|
Buy Now | |
Avnet America
from US$3.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Loaded Positions | 7 |
---|---|
Number of Positions | 10 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Keying | Z |
Preloaded | Yes |
Multiple Contact Types | Without |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Style | Right Angle |
Contact Layout | Inline |
端子のタイプ | Tab |
Contact Current Rating (Max) | 14.5A |
Contact Plating Material | Gold |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
Length | 75.7mm, 2.98in |
Height | .511in, 13mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | .149in, 3.8mm |
Width | .822in |
幅 | 20.9mm |
Operating Voltage | 300VDC, 300VAC |
Housing Color | Black |
Centerline (Pitch) | .295in, 7.5mm |
Housing Material | Polyester |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | Without |
Mating Retention Type | Latch |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Position Locations Omitted | 3 |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 20 |
Connector System | Wire-to-Board |
Connector Type | Header |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Shielded | No |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Series Number | 3000 |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers&wire Housings H-Hdr Assy 7/10P Z Type-A |Amp Te Connectivity 9-2013519-0 | Newark Electronics |
Headers&Wire Housings H-HDR ASSY 7/10P Z TYPE-A | Rapid Electronics |
TE Connectivity DYNAMIC D3900 H-HDR ASSY 7/10P Z TYPE-A | Distrelec |
POWER CONN, PLUG, 10POS, 1ROW, 23.5MM | Farnell |
Conn Power HDR 7 POS 7.5mm Solder RA Thru-Hole 7 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 9-2013519-0?
Additional datasheets, footprints and schematics for 9-2013519-0 are listed on our Part Details page. You can also find images and similar parts to 9-2013519-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-2013519-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2013519-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-2013519-0 fall under?
The 9-2013519-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-2013519-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2013519-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-2013519-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-2013519-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-2013519-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-2013519-0 often in real-time on the comparison pages.
What if I can't find stock of 9-2013519-0?
You can fill out our help required form which you can use to request a quote for 9-2013519-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.