Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Color (End B) | Beige |
---|---|
Boot Type (Left) | Standard |
Ferrule Material | Zirconia |
Polarity | Pair Flipped |
Boot Type (Right) | Bend Limiting |
Connector Color (End A) | Beige |
Cable Jacket Color | Black |
Boot Color (Left) | Black |
Boot Color (Right) | Beige |
Cable Buffering | Tight Buffer |
Number of Connectors (End B) | 2 |
Number of Connectors (End A) | 2 |
Number of Fibers | 2 |
Outside Cable Diameter | 5.5mm, .216in |
Fiber Diameter | 62.5/125µm |
Cable Assembly Length | 324.4 – 331.36ft, 99 – 101m |
Cable Assembly Type | LC Duplex to SC Simplex (2) |
Connector Style (End B) | Duplex |
Fiber Type | OM1 |
Product Type | Cable Assembly |
Cable Type | Fiber Optic Cable (FOCAB) ODC |
System | SECURE |
Fiber Channel | No |
Connector Style (End A) | Duplex |
Mode | Multimode |
Connector Type (End A) | LC |
Connector Type (End B) | SC |
Insertion Loss B (Max) | .5dB |
Insertion Loss A (Max) | .5dB |
FOMM62.5 LEAD LC/DPX ODVA - SC/DPX 100M Fiber Optic Cable Type: Fiber Optic Cable (FOCAB) ODC Cable Assembly Fiber Diameter: 62.5/125 µm Outside Cable Diameter: .216 in Outside Cable Diameter: 5.5 mm Number of Fibers: 2 Fiber Optic Cable (FOCAB) ODC 62.5/125 µm .216" 5.5 mm | Fiber Optic Patch Cable Assembly | Part Number: 9-1920985-9 | Internal Number: 9-1920985-9 | TE Connectivity | TE Store |
Fomm62.5 Lead Lc/Dpx Odva - Sc/Dpx 100M |Te Connectivity 9-1920985-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 9-1920985-9?
Additional datasheets, footprints and schematics for 9-1920985-9 are listed on our Part Details page. You can also find images and similar parts to 9-1920985-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1920985-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1920985-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1920985-9 fall under?
The 9-1920985-9 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Fiber Optic Patch Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 9-1920985-9 when available in the Fiber Optic Patch Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1920985-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1920985-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1920985-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 9-1920985-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1920985-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1920985-9?
You can fill out our help required form which you can use to request a quote for 9-1920985-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.