Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23086-R1851-A502 |
Prices starting from US$2.90
Weight | 4g, .141oz |
---|---|
Contact Base Material | AgSnO2 |
Contact Current Class | 20 – 30 A |
Terminal Type | PCB-THR |
Contact Arrangement | 1 Form A (NO) |
Height Class (Mechanical) | 10 – 11 mm |
Width | 12.9mm, .508in |
Length Class (Mechanical) | 10 – 12 mm |
Length | 12mm, .472in |
Width Class (Mechanical) | 12 – 16 mm |
Height | 10.2mm, .402in |
Coil Resistance | 90Ω |
Contact Limiting Making Current | 100A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Power Rating Class | <1.5W |
Coil Power Rating (DC) | 1600mW |
Rated Voltage | 12VDC |
Rated Coil Voltage | 12VDC |
Current Rating (85°C) | 20A |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Breaking Current | 30A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Mounting Type | Printed Circuit Board |
Product Type | Relay |
Relay Type | Micro Relay K (THR) |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 85 – 105°C |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
V23086-R1851-A502/Te Connectivity/Amp Brand |Amp Te Connectivity 9-1904064-4 | Newark Electronics |
Automotive Relays V23086-R1851-A502 | Rapid Electronics |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay SPST-NO 20A 12VDC 90Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 9-1904064-4?
Additional datasheets, footprints and schematics for 9-1904064-4 are listed on our Part Details page. You can also find images and similar parts to 9-1904064-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1904064-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1904064-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1904064-4 fall under?
The 9-1904064-4 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > PCB Automotive Relays > PCB Single Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1904064-4 when available in the PCB Single Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1904064-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1904064-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1904064-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 9-1904064-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1904064-4 often in real-time on the comparison pages.
What if I can't find stock of 9-1904064-4?
You can fill out our help required form which you can use to request a quote for 9-1904064-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.