Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.21
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$39.21
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Board-to-Board Configuration | Mezzanine |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Number of Positions | 440 |
Contact Mating Area Plating Material Thickness | 29.9212µin, .76µm |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | .00005µm |
Contact Shape & Form | Signal |
Mating Post Length | 1mm, 1.3mm |
Connector Height | 4mm |
Stack Height | .197in, 5mm, 8mm |
コネクタの高さ | 4mm |
PCB Thickness (Recommended) | .76in |
Operating Voltage | 50VAC |
Insulation Resistance | 4MΩ |
Dielectric Withstanding Voltage (Max) | 200VAC |
Centerline (Pitch) | .5mm, .0197in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Hard Tray |
実装方法 | Hard Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Connector Board to Board Receptacle 440 Position 0.5mm Solder Straight Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 9-1827231-6?
Additional datasheets, footprints and schematics for 9-1827231-6 are listed on our Part Details page. You can also find images and similar parts to 9-1827231-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1827231-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1827231-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1827231-6 fall under?
The 9-1827231-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-1827231-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1827231-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1827231-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1827231-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 9-1827231-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1827231-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1827231-6?
You can fill out our help required form which you can use to request a quote for 9-1827231-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.