Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD17Y-SLASH,
D20690-000 |
Marker Style | Snap-On |
---|---|
Marker Size | STD 17 |
Compatible Cable Diameter | .335 – .452in, 8.5 – 11.5mm |
Printed Marking Color | Black |
Packaging Quantity | 50 |
Packaging Method | Box |
Printed Marking | / |
Marker Cut | Straight |
Wire Labels&Markers STD17Y-SLASH | Rapid Electronics |
TE Connectivity STD17Y-SLASH Wire Labels & Markers STD17 | Distrelec |
Where can I find additional details, specifications and documents for a 9-1768046-6?
Additional datasheets, footprints and schematics for 9-1768046-6 are listed on our Part Details page. You can also find images and similar parts to 9-1768046-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1768046-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1768046-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1768046-6 fall under?
The 9-1768046-6 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 9-1768046-6 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1768046-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1768046-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1768046-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec and TTI Europe have stock available or on a lead time for 9-1768046-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1768046-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1768046-6?
You can fill out our help required form which you can use to request a quote for 9-1768046-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.