Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD17Y-S,
F13638-000 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
3,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Size | STD 17 |
Compatible Cable Diameter | .335 – .452in, 8.5 – 11.5mm |
Printed Marking Color | Black |
Packaging Quantity | 50 |
Packaging Method | Box |
Printed Marking | S |
Marker Cut | Straight |
Wire Labels&Markers STD17Y-S | Rapid Electronics |
TE Connectivity STD17Y-S Wire Labels & Markers STD17Y-S | Distrelec |
Std17Y-S |Amp Te Connectivity 9-1768046-5 | Newark Electronics |
AMP9-1768046-5 | Avnet America |
Wire Labels & Markers STD17Y-S | Sager |
Where can I find additional details, specifications and documents for a 9-1768046-5?
Additional datasheets, footprints and schematics for 9-1768046-5 are listed on our Part Details page. You can also find images and similar parts to 9-1768046-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1768046-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1768046-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1768046-5 fall under?
The 9-1768046-5 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 9-1768046-5 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1768046-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1768046-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1768046-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 9-1768046-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1768046-5 often in real-time on the comparison pages.
What if I can't find stock of 9-1768046-5?
You can fill out our help required form which you can use to request a quote for 9-1768046-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.