Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD12W-PLUS,
F72786-000 |
Prices starting from US$0.0323
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0459
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0448
|
-
|
Buy Now | |
Sager
from US$0.0323
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Material | Polyoxymethylene |
---|---|
Marker Size | STD 12 |
Marker Color | White |
Marker Style | Snap-On |
Compatible Cable Diameter | .177 – .236in, 4.5 – 6mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 336 |
Printed Marking | + |
Marker Cut | Straight |
Wire Labels & Markers Std12W-Plus |Amp Te Connectivity 9-1768044-6 | Newark Electronics |
Wire Labels&Markers STD12W-PLUS | Rapid Electronics |
TE Connectivity STD12W-PLUS Wire Labels & Markers STD12W | Distrelec |
Wire Labels & Markers STD12W-PLUS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 9-1768044-6?
Additional datasheets, footprints and schematics for 9-1768044-6 are listed on our Part Details page. You can also find images and similar parts to 9-1768044-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1768044-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1768044-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1768044-6 fall under?
The 9-1768044-6 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 9-1768044-6 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1768044-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1768044-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1768044-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 9-1768044-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1768044-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1768044-6?
You can fill out our help required form which you can use to request a quote for 9-1768044-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.