Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1768043-5,
F99193-000 |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
14,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
26,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
12,000
in stock
|
Buy Now | |
Boersig
from US$0.0391
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.0262
|
-
|
Buy Now | |
TTI Europe
from US$0.0250
|
-
|
Buy Now | |
Sager
from US$0.0215
|
-
|
Buy Now |
Marker Color | White |
---|---|
Marker Size | STD 06 |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | 2.6 – 3.5mm, .102 – .138in |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Marker Cut | Straight |
Printed Marking | Earth |
Wire Labels&Markers STD06W-EARTH | Rapid Electronics |
TE Connectivity STD06W-EARTH Wire Labels & Markers STD06 | Distrelec |
Std06W-Earth |Raychem Te Connectivity 9-1768043-5 | Newark Electronics |
Wire Labels & Markers STD06W-EARTH | Sager |
Where can I find additional details, specifications and documents for a 9-1768043-5?
Additional datasheets, footprints and schematics for 9-1768043-5 are listed on our Part Details page. You can also find images and similar parts to 9-1768043-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1768043-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1768043-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1768043-5 fall under?
The 9-1768043-5 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 9-1768043-5 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1768043-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1768043-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1768043-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Boersig and Avnet America have stock available or on a lead time for 9-1768043-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1768043-5 often in real-time on the comparison pages.
What if I can't find stock of 9-1768043-5?
You can fill out our help required form which you can use to request a quote for 9-1768043-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.