9-1768043-4

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 9-1768043-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 9-1768043-4
Series Information for 9-1768043-4 - TE Connectivity
  • Status: Active
  • Aliases: STD06W-DOT, F62590-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD06W-DOT

Specifications

Marker Size:
STD 06
Marker Color:
White
Marker Material:
Polyoxymethylene
Marker Style:
Snap-On
Compatible Cable Diameter:
.102 – .138in, 2.6 – 3.5mm
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Printed Marking:
.
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet Europe
Cable Marker Snap-On Pre Printed "." Legend Polyoxymethylene White Strip