9-1768042-9

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 9-1768042-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 9-1768042-9
Series Information for 9-1768042-9 - TE Connectivity
  • Status: Active
  • Aliases: 9-1768042-9, A19544-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD05W-G

Specifications

Marker Size:
STD 05
Marker Color:
White
Marker Style:
Snap-On
Marker Material:
Polyoxymethylene
Compatible Cable Diameter:
.091 – .118in, 2.3 – 3mm
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Printed Marking:
G
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability