9-1768040-7

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 9-1768040-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 9-1768040-7
Series Information for 9-1768040-7 - TE Connectivity
  • Status: Active
  • Aliases: STD01Y-5, A14243-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD01Y-5

Specifications

Marker Material:
Polyoxymethylene
Marker Color:
Yellow
Marker Size:
STD 01
Marker Style:
Snap-On
Compatible Cable Diameter:
.04 – .055in, 1 – 1.4mm
Printed Marking Color:
Black
Packaging Method:
Strip
Packaging Quantity:
300
Printed Marking:
5
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet Europe
AMP9-1768040-7
Boersig GmbH
STD01Y-5
Conrad
; No. of markers: 30; Imprint: 5;