Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD01Y-4,
C69971-000 |
Prices starting from US$0.0349
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
40,680
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0487
|
41,580
in stock
|
Buy Now | |
Chip One Stop
from US$0.0349
|
40,680
in stock
|
Buy Now | |
Farnell
from US$0.10
|
33,000
in stock
|
Buy Now | |
Boersig
from US$0.05
|
4,800
in stock
|
Buy Now | |
TTI Europe
from US$0.0482
|
2,100
in stock
|
Buy Now | |
Conrad
from US$0.11
|
720
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Size | STD 01 |
---|---|
Marker Material | Polyoxymethylene |
Marker Color | Yellow |
Marker Style | Snap-On |
Compatible Cable Diameter | .04 – .055in, 1 – 1.4mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | 4 |
Marker Cut | Straight |
Wire Labels&Markers STD01Y-4 | Rapid Electronics |
TE Connectivity STD01Y-4 Wire Labels & Markers STD01Y-4 | Distrelec |
WIRE MARKERS - CLIP STYLE | Farnell |
No. of markers: 30 | Conrad |
AMP9-1768040-6 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-1768040-6?
Additional datasheets, footprints and schematics for 9-1768040-6 are listed on our Part Details page. You can also find images and similar parts to 9-1768040-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1768040-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1768040-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1768040-6 fall under?
The 9-1768040-6 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 9-1768040-6 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1768040-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1768040-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1768040-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Boersig have stock available or on a lead time for 9-1768040-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1768040-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1768040-6?
You can fill out our help required form which you can use to request a quote for 9-1768040-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.