Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD01Y-1,
D25942-000 |
Prices starting from US$0.0344
Marker Color | Yellow |
---|---|
Marker Material | Polyoxymethylene |
Marker Size | STD 01 |
Marker Style | Snap-On |
Compatible Cable Diameter | .04 – .055in, 1 – 1.4mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Marker Cut | Straight |
Printed Marking | 1 |
Wire Labels&Markers STD01Y-1 | Rapid Electronics |
WIRE MARKERS - CLIP STYLE | Farnell |
AMP9-1768040-3 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-1768040-3?
Additional datasheets, footprints and schematics for 9-1768040-3 are listed on our Part Details page. You can also find images and similar parts to 9-1768040-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1768040-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1768040-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1768040-3 fall under?
The 9-1768040-3 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 9-1768040-3 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1768040-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1768040-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1768040-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Boersig and TTI Europe have stock available or on a lead time for 9-1768040-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1768040-3 often in real-time on the comparison pages.
What if I can't find stock of 9-1768040-3?
You can fill out our help required form which you can use to request a quote for 9-1768040-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.