Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1768016-2,
D62011-000 |
Cable Diameter (Min) | .276in, 7mm |
---|---|
Accepts Cable Diameter (Max) | 15mm, .589in |
UL Listed | No |
Adhesive Type | Permanent Acrylic Adhesive |
実装方法 | Sheet |
Packaging Quantity | 24 |
Packaging Method | Sheet |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Material | Polyester |
Label Height | 2.72in, 69mm |
Label Style | Die-Cut |
Label Thickness | 55Micron |
Number of Labels Across | 6 |
Printable Label Height | .87in, 22mm |
Label Type | Self-Laminating |
Operating Temperature Range | -30 – 120°C, -40 – 248°F |
Csl-06933P-4 |Amp Te Connectivity 9-1768016-2 | Newark Electronics |
Self Laminating Label with Permanent Acrylic Adhesive Die-Cut Style 69 mm Label Height Polyester | Avnet America |
Wire Labels & Markers CSL-06933P-4 | Sager |
Where can I find additional details, specifications and documents for a 9-1768016-2?
Additional datasheets, footprints and schematics for 9-1768016-2 are listed on our Part Details page. You can also find images and similar parts to 9-1768016-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1768016-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1768016-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1768016-2 fall under?
The 9-1768016-2 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 9-1768016-2 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1768016-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1768016-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1768016-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 9-1768016-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1768016-2 often in real-time on the comparison pages.
What if I can't find stock of 9-1768016-2?
You can fill out our help required form which you can use to request a quote for 9-1768016-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.