Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 4.52 x 3.25 x 3.09in, 114.8 x 82.55 x 78.48mm |
Timing Range (Off-Time) | .5 – 5seconds |
Input Voltage | 24VDC |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Option | Dust-Tight Gasketing, Tamper-Proof Cap - Transparent |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±5% |
Product Type | Relay |
Product Category | Electromechanical Relays |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Relay, 7022Obim=Off, 2P, 24V, 5S, I, M | TE Connectivity 9-1755142-8 | RS Americas |
Electropneumatic Time Delay Relay DPDT 0.5 to 5 Seconds 10A 24VDC Off-Delay Screw Terminal Bracket Mount | Avnet America |
Time Delay & Timing Relays 7022OBIM=RLY,OFF,2P,24V,5S,I,M | Sager |
Where can I find additional details, specifications and documents for a 9-1755142-8?
Additional datasheets, footprints and schematics for 9-1755142-8 are listed on our Part Details page. You can also find images and similar parts to 9-1755142-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1755142-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1755142-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1755142-8 fall under?
The 9-1755142-8 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1755142-8 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1755142-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1755142-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1755142-8 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 9-1755142-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1755142-8 often in real-time on the comparison pages.
What if I can't find stock of 9-1755142-8?
You can fill out our help required form which you can use to request a quote for 9-1755142-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.