Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .2535in, 6.45mm |
Connector Length | .80565in, 20.5mm |
コネクタの高さ | 6.45mm |
Housing Color | Natural |
Housing Material | PA 6 |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
For Use With | Plug |
実装方法 | Carton |
Packaging Quantity | 250 |
Packaging Method | Carton |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
AMP9-1740209-6 | Avnet America |
Connector, AMPMODU, 2X3 Pos Amp Modu Iv Housing | TE Connectivity 9-1740209-6 | RS Americas |
Where can I find additional details, specifications and documents for a 9-1740209-6?
Additional datasheets, footprints and schematics for 9-1740209-6 are listed on our Part Details page. You can also find images and similar parts to 9-1740209-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1740209-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1740209-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1740209-6 fall under?
The 9-1740209-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1740209-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1740209-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1740209-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1740209-6 have stock available?
Authorised distributors including Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 9-1740209-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1740209-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1740209-6?
You can fill out our help required form which you can use to request a quote for 9-1740209-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.