Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Card Entry Style | Side |
Connector Contact Load Condition | Selectively Loaded |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 3 – 6µm |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 2A |
Contact Base Material | CuSn4 |
PCB Thickness (Recommended) | 1.5mm, .059in |
Accepts Wire Insulation Diameter Range | 1.2 – 1.6mm, .047 – .063in |
Height | .287in, 7.3mm |
Wire Size | 24 – 22AWG, .22 – .35mm² |
Operating Voltage | 50V |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PA 6 GF |
Housing Entry Configuration | Both Ends Open |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 15400 |
Packaging Method | Box |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
DUOPLUG MKII FEMALE HSG WITH PCB LOCKING Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Termination Method to Wire & Cable: Insulation Displacement (IDC) Wire-to-Board 6 .098" 2.5 mm | Standard Edge Connector | Part Number: 9-1740154-6 | Internal Number: 9-1740154-6 | .098" | TE Connectivity | TE Store |
Duoplug Mkii Female Hsg With Pcb Locking |Amp Te Connectivity 9-1740154-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 9-1740154-6?
Additional datasheets, footprints and schematics for 9-1740154-6 are listed on our Part Details page. You can also find images and similar parts to 9-1740154-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1740154-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1740154-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1740154-6 fall under?
The 9-1740154-6 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1740154-6 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1740154-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1740154-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1740154-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 9-1740154-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1740154-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1740154-6?
You can fill out our help required form which you can use to request a quote for 9-1740154-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.