9-1734774-7

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 9-1734774-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 9-1734774-7
Series Information for 9-1734774-7 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI EXP 2.3L 164 POS BLK 30u"

Specifications

Product Weight:
.31oz, 8.8g
Ejector:
Without
Number of PCB Mount Retention Features:
2
Number of Positions:
164
PCB Mount Orientation:
Vertical
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material Thickness:
2.54µm
Contact Mating Area Plating Material Thickness:
30µin
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Finish:
Matte
PCB Thickness (Recommended):
1.6mm, .063in
Connector Length:
89mm, 3.504in
Connector Height:
.394in, 10mm
コネクタの高さ:
10mm
PCB Thickness (Accepted):
1.57mm, .062in
Connector Width:
8.8mm, .346in
Operating Voltage:
50VAC
Housing Material:
PA 46
Centerline (Pitch):
.039in, 1mm
Housing Color:
Black
Bus Type:
PCI Express
PCI Generation:
II
Connector Mounting Type:
Board Mount
Packaging Method:
Box & Tray, Tray
Packaging Quantity:
30
実装方法:
Tray, Box & Tray
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Post & Tail Length:
2.3mm, .091in
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Conn PCI Express Card F 164 POS 1mm Solder ST Thru-Hole
Avnet Europe
Conn PCI Express Card F 164 POS 1mm Solder ST Thru-Hole
Series Information for 9-1734774-7 . - TE Connectivity
9-1734774-7 . image
RoHS Compliant

Description

CONN CARDEDGE DUAL SIDE 164 POS TH

Specifications

Card Edge Connector Type:
Dual Side
Card Thickness:
1.57mm
No. of Contacts:
164 Contacts
Connector Mounting:
Through Hole Mount
Connector Body Orientation:
Straight
Contact Termination Type:
Solder
Contact Material:
Phosphor Bronze
Contact Plating - Mating Side:
30µ" Gold Plated Contacts
Connector Body Material:
Nylon 4.6 (Polyamide 4.6) Body
Product Range:
PCI Express Series
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America
Conn PCI Express Card F 164 POS 1mm Solder ST Thru-Hole
Avnet Europe
Conn PCI Express Card F 164 POS 1mm Solder ST Thru-Hole