9-1734774-5 PCB Connectors by TE Connectivity

PCI EXP 2.3L 98 POS BLK 30u"

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for Heilind Electronics
Heilind Electronics
from US$1.82
4,500
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.20
1,758
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.82
1,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.56
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.40
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.59
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight .194oz, 5.5g
PCB Mount Orientation Vertical
Ejector Without
Number of Positions 98
Number of PCB Mount Retention Features 2
PCB Contact Termination Area Plating Material Thickness 2.54µm
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Matte
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness 30µin
PCB Thickness (Accepted) 1.57mm, .062in
コネクタの高さ 10mm
Connector Height .394in, 10mm
PCB Thickness (Recommended) 1.6mm, .063in
Connector Length 2.205in, 56mm
Connector Width 8.8mm, .346in
Operating Voltage 50VAC
Centerline (Pitch) .039in, 1mm
Housing Color Black
Housing Material PA 46
Bus Type PCI Express
PCI Generation II
Connector Mounting Type Board Mount
Packaging Method Box & Tray, Tray
Packaging Quantity 40
実装方法 Box & Tray, Tray
Connector & Contact Terminates To Printed Circuit Board
Connector System Cable-to-Board
Termination Post & Tail Length 2.3mm, .091in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 85°C, -40 – 185°F

Alternative Descriptions

PCI EXP 2.3L 98 POS BLK 30u | Heilind Electronics
PCI EXP 2.3L 98 POS BLK 30u Connector System: Cable-to-Board Number of Positions: 98 PCI Generation: 2 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Cable-to-Board 98 2 .039" | Pci & Pci Express (Pcie) Connector | Part Number: 9-1734774-5 | Internal Number: 9-1734774-5 | .039" | TE Connectivity | TE Store
Conn PCI Express Card SKT 98 POS 1mm Solder ST Thru-Hole | Avnet America
PCI EXP 2.3L 98 POS BLK 30uInch, PCI and PCI Express Connectors | TE Connectivity 9-1734774-5 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9-1734774-5?

Additional datasheets, footprints and schematics for 9-1734774-5 are listed on our Part Details page. You can also find images and similar parts to 9-1734774-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9-1734774-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1734774-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9-1734774-5 fall under?

The 9-1734774-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.

Can I view similar or alternative parts?

You can view similar parts to 9-1734774-5 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1734774-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 9-1734774-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9-1734774-5 have stock available?

Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Avnet America and RS Americas have stock available or on a lead time for 9-1734774-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9-1734774-5 often in real-time on the comparison pages.

What if I can't find stock of 9-1734774-5?

You can fill out our help required form which you can use to request a quote for 9-1734774-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay