Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 10.4mm, .41in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Posit Lock Hsg 1P Black Vo94 Rohs Compliant: Yes |Amp Te Connectivity 9-172320-2 | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 9-172320-2?
Additional datasheets, footprints and schematics for 9-172320-2 are listed on our Part Details page. You can also find images and similar parts to 9-172320-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-172320-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-172320-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-172320-2 fall under?
The 9-172320-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-172320-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-172320-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-172320-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-172320-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 9-172320-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-172320-2 often in real-time on the comparison pages.
What if I can't find stock of 9-172320-2?
You can fill out our help required form which you can use to request a quote for 9-172320-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.