Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Finish | None |
---|---|
Plating Material | Post-Tin |
Terminal Orientation | Straight |
Terminal Type | Shur-Plug |
Wire Size | .5 – 2mm², 20 – 14AWG, 1021 – 4106CMA |
Accepts Wire Insulation Diameter Range | .098 – .15in, 2.49 – 3.81mm |
Material Thickness | .015in, .4mm |
Barrel Inside Diameter | 3.56mm, .079in, 2.03mm, .14in |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Overall Length | 17.6mm, .7in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Reeled with interleaving paper strip. |
Packaging Method | Strip |
Packaging Quantity | 7000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Bullet Terminal | Without |
Shur Plug Rec |Amp Te Connectivity 9-170003-5 | Newark Electronics |
Pin Terminal 14-20AWG F 19.6mm 5.8mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 9-170003-5?
Additional datasheets, footprints and schematics for 9-170003-5 are listed on our Part Details page. You can also find images and similar parts to 9-170003-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-170003-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-170003-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-170003-5 fall under?
The 9-170003-5 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 9-170003-5 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-170003-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-170003-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-170003-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 9-170003-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-170003-5 often in real-time on the comparison pages.
What if I can't find stock of 9-170003-5?
You can fill out our help required form which you can use to request a quote for 9-170003-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.