Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1617805-8 |
Prices starting from US$398.19
Multiple Timing Ranges | Without |
---|---|
Status Indicator | None |
Delay Time | 5 seconds |
Type of Control | Fixed |
Contact Current Rating | 10A@28VDCA, 115VACA |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Base Material | Silver Cadmium Oxide |
Dimensions (L x W x H) (Approximate) | 25.79 x 25.79 x 25.4mm, 1.015 x 1.015 x 1in |
Input Voltage | 28VDC |
Actuating System | DC |
Mounting Type | Raised Vertical Flange Mount |
Mode of Operation | Delay on Operate |
Repeatability (Max) | ±10% |
Enclosure Type | Hermetic Sealed Metallic |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Product Category | Electromechanical Relays |
Product Type | Relay |
Termination Type | Solder Hook Terminal |
Operating Temperature Range | -55 – 125°C |
Time Delay&Timing Relays TD2285001S=TDFO 5SEC | Rapid Electronics |
TIME DELAY - ELECTROMECHANICAL RELAYS | Farnell |
TIME DELAY RELAY | Avnet America |
MID RANGE RELAY | TTI Europe |
Time Delay & Timing Relays TD2285001S=TDFO 5SEC | Sager |
Where can I find additional details, specifications and documents for a 9-1617805-8?
Additional datasheets, footprints and schematics for 9-1617805-8 are listed on our Part Details page. You can also find images and similar parts to 9-1617805-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1617805-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1617805-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1617805-8 fall under?
The 9-1617805-8 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1617805-8 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1617805-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1617805-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1617805-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 9-1617805-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1617805-8 often in real-time on the comparison pages.
What if I can't find stock of 9-1617805-8?
You can fill out our help required form which you can use to request a quote for 9-1617805-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.