Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.86
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 5 |
Contact Current Rating (Max) | 7A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .098in, 2.5mm |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Comment | With polyimide film. |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 90 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
Power Connector Plug 5 Position Right Angle Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 9-1612503-2?
Additional datasheets, footprints and schematics for 9-1612503-2 are listed on our Part Details page. You can also find images and similar parts to 9-1612503-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1612503-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1612503-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1612503-2 fall under?
The 9-1612503-2 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1612503-2 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1612503-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1612503-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1612503-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 9-1612503-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1612503-2 often in real-time on the comparison pages.
What if I can't find stock of 9-1612503-2?
You can fill out our help required form which you can use to request a quote for 9-1612503-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.