Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.29
|
1,950
in stock
|
Buy Now | |
TE Store
from US$2.55
|
11,989
in stock
|
Buy Now | |
element14
from US$2.02
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
44
in stock
|
Buy Now | |
RS Americas
from US$2.09
|
31
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 5 |
Contact Current Rating (Max) | 7A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .098in, 2.5mm |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 90 |
実装方法 | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Connector & Housing Type | Plug |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
PLUG ASSY,PB-FREE, 2.5MM PITCH BATTERY C Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Connector & Housing Type: Plug Board-to-Board 5 .098" 2.5 mm | Dc Jack Connector | Part Number: 9-1612503-1 | Internal Number: 9-1612503-1 | .098" | TE Connectivity | TE Store |
BATTERY CONTACT, THT | element14 |
Btb Connector, Header, 5Pos, 1Row | Newark Electronics |
Connector Plug, 5 Position, Right Angle, 30 VDC, 7 A, 2.5mm Pitch, PB-Free | TE Connectivity 9-1612503-1 | RS Americas |
5 Position Through Hole Right Angle Battery Interconnect Blade Housing | Future Electronics |
Conn Power PL 5 POS 2.5mm Solder RA Thru-Hole 5 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 9-1612503-1?
Additional datasheets, footprints and schematics for 9-1612503-1 are listed on our Part Details page. You can also find images and similar parts to 9-1612503-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1612503-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1612503-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1612503-1 fall under?
The 9-1612503-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1612503-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1612503-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1612503-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1612503-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 9-1612503-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1612503-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1612503-1?
You can fill out our help required form which you can use to request a quote for 9-1612503-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.