Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Silver |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | Compression |
Barrel Type | Closed |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .14in, 3.5mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 22.2mm, .874in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 592 – 3260CMA, 22 – 16AWG, .3 – 1.5mm² |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
250 Pidg Faston Rec Rohs Compliant: Yes |Amp Te Connectivity 9-160583-6 | Newark Electronics |
Quick Disconnect Terminal 15.5-22AWG F 22.7mm 7.6mm Silver Loose Piece | Avnet America |
250 PIDG Faston Rec | TE Connectivity 9-160583-6 | RS Americas |
Special Order: 250 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Quick Disconnect | Part Number: 9-160583-6 | Internal Number: 9-160583-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 9-160583-6?
Additional datasheets, footprints and schematics for 9-160583-6 are listed on our Part Details page. You can also find images and similar parts to 9-160583-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160583-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160583-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160583-6 fall under?
The 9-160583-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160583-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160583-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160583-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160583-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 9-160583-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160583-6 often in real-time on the comparison pages.
What if I can't find stock of 9-160583-6?
You can fill out our help required form which you can use to request a quote for 9-160583-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.