Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-9-0160583-2,
5L-4421-002-13, 472626-000 |
Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.51 |
20,800
|
Buy Now | |
Boersig | US$0.23 |
27,637
|
Buy Now | |
Newark Electronics | US$0.43 |
10,864
|
Buy Now | |
Farnell | US$0.35 |
9,918
|
Buy Now | |
element14 | US$0.60 |
9,918
|
Buy Now | |
TE Store | US$0.70 |
9,168
|
Buy Now | |
Future Electronics | US$0.28 |
-
|
Buy Now | |
Avnet America | US$0.29 |
-
|
Buy Now | |
RS Americas | US$0.43 |
-
|
Buy Now | |
Distrelec | US$0.42 |
-
|
Buy Now | |
TTI Europe | US$0.29 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 22.2mm, .874in |
Wire Size | 22 – 16AWG, .3 – 1.5mm², 592 – 3260CMA |
Accepts Wire Insulation Diameter Range | 3.5mm, .14in |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insertion Force | Normal |
Sealable | No |
Insulated | Yes |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
Receptacle terminal, PIDG FASTON 250,red | RS |
Female Quick Disconnect, 6.3Mm, 15Awg | Newark Electronics |
TERMINAL, SOCKET, 22-15AWG | Farnell |
250 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 9-160583-2 | Internal Number: 9-160583-2 | Alias Number: 472626-000 | TE Connectivity | TE Store |
PIDG FASTON 250 Series AWG 22-15 Non-Mating End Insulated Receptacle Assembly | Future Electronics |
PIDG Quick Disconnect Terminal 15.5-22AWG RCP 22.7mm 7.6mm Tin Loose Piece | Avnet America |
PIDG FASTON .250 SER Redinsulated Crimp RECP,6.35x0.81mm,22 to 15AWG, Tin Plated | TE Connectivity 9-160583-2 | RS Americas |
TE Connectivity Spade Connector, Partially Insulated, 0.3 ... 1.5mm², Socket | Distrelec |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | Red |
Conductor Area CSA | 1.5mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-160583-2?
Additional datasheets, footprints and schematics for 9-160583-2 are listed on our Part Details page. You can also find images and similar parts to 9-160583-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160583-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160583-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160583-2 fall under?
The 9-160583-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160583-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160583-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160583-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160583-2 have stock available?
Authorised distributors including Boersig, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for 9-160583-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160583-2 often in real-time on the comparison pages.
What if I can't find stock of 9-160583-2?
You can fill out our help required form which you can use to request a quote for 9-160583-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.