Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-9-0160483-1,
C19308-000 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
15,868
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
57,048
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
15,868
in stock
|
Buy Now | |
element14
from US$0.40
|
15,868
in stock
|
Buy Now | |
Boersig
from US$0.38
|
13,200
in stock
|
Buy Now | |
TE Store
from US$0.79
|
7,235
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
5,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
3,950
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
759
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
421
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
RS
from US$0.58
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Closed |
Terminal Orientation | Straight |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | .14in, 3.56mm |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | .189in, 4.8mm |
Wire Size | 592 – 3260CMA, 22 – 16AWG, .3 – 1.5mm² |
Overall Length | .822in, 20.88mm |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
Terminals 4.8 PIDG FASTON REC | Rapid Electronics |
Female Quick Disconnect, 22Awg-16Awg Rohs Compliant: Yes |Amp Te Connectivity 9-160483-1 | Newark Electronics |
FEMALE QUICK DISCONNECT, 22AWG-16AWG | element14 |
4,8 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 4.8 mm Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 9-160483-1 | Internal Number: 9-160483-1 | Alias Number: AMPS-9-0160483-1 | TE Connectivity | TE Store |
4,8 PIDG FASTON REC AWG22-16 | TTI Europe |
Receptacle Terminal, 22-16 AWG, Faston, 4.8mm, 300V, Red, PIDG Series | TE Connectivity 9-160483-1 | RS Americas |
TE Connectivity Spade Connector, Partially Insulated, 0.3 ... 1.5mm², Socket | Distrelec |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal 16-22AWG RCP 21.38mm 5.74mm Tin Loose Piece | Avnet Abacus |
Terminals 4.8 PIDG Faston Rec | RS |
PIDG Faston 22-15 AWG 3.56 mm Insulation Support Straight Receptacle | Future Electronics |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | Red |
Conductor Area CSA | 1.31mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 9-160483-1?
Additional datasheets, footprints and schematics for 9-160483-1 are listed on our Part Details page. You can also find images and similar parts to 9-160483-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160483-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160483-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160483-1 fall under?
The 9-160483-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160483-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160483-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160483-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160483-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 9-160483-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160483-1 often in real-time on the comparison pages.
What if I can't find stock of 9-160483-1?
You can fill out our help required form which you can use to request a quote for 9-160483-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.