Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-9-0160481-1,
936556-000 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
29,300
in stock
|
Buy Now | |
TE Store
from US$0.75
|
9,163
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,865
in stock
|
Buy Now | |
Farnell
from US$0.35
|
2,715
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
241
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,000
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Rapid Electronics
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.32
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.27
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Closed |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Mating Tab Thickness | .5mm, .02in |
Accepts Wire Insulation Diameter Range | .14in, 3.56mm |
Mating Tab Width | .189in, 4.8mm |
Wire Size | 592 – 3260CMA, 22 – 16AWG, .3 – 1.5mm² |
Overall Length | .822in, 20.88mm |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
4,8 PIDG FASTON REC AWG22-15 | TTI Europe |
Receptacle terminal, PIDG FASTON 187,red | RS |
4,8 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 4.8 mm Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 9-160481-1 | Internal Number: 9-160481-1 | Alias Number: 936556-000 | TE Connectivity | TE Store |
Terminal, Female Disconnect, 4.8Mm, Red | Newark Electronics |
CRIMP TERMINAL, FEMALE, 4.8MM, RED | Farnell |
Terminal: flat | Transfer Multisort Elektronik |
PIDG Quick Disconnect Terminal 16-22AWG RCP 21.38mm 5.74mm Tin Loose Piece | Avnet Abacus |
Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated | Future Electronics |
TE Connectivity 9-160481-1 Insulated Receptacle Red 0.3 - 1.5mm² | Rapid Electronics |
Receptacle terminal, PIDG FASTON 187,red | TE Connectivity 9-160481-1 | RS Americas |
TE Connectivity Spade Connector, Partially Insulated, 0.3 ... 1.5mm², Socket | Distrelec |
4.8 PIDG FASTON Receptacle | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 9-160481-1?
Additional datasheets, footprints and schematics for 9-160481-1 are listed on our Part Details page. You can also find images and similar parts to 9-160481-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160481-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160481-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160481-1 fall under?
The 9-160481-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160481-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160481-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160481-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160481-1 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Newark Electronics and Farnell have stock available or on a lead time for 9-160481-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160481-1 often in real-time on the comparison pages.
What if I can't find stock of 9-160481-1?
You can fill out our help required form which you can use to request a quote for 9-160481-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.