9-1534796-3

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 9-1534796-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 9-1534796-3
Series Information for 9-1534796-3 - TE Connectivity
  • Status: Active
  • Product Code: K358
  • Global Product Line: 405
  • GPL Description: Appliances

Description

AMP DUOPLUG MK2 CONNECTOR 3P

Specifications

Keying Between Cavity Locations:
2&3
Connector Contact Load Condition:
Fully Loaded
Number of Insulation Displacement Slots:
3
Number of Rows:
1
PCB Mount Orientation:
Right Angle
Card Entry Style:
Side
Number of Positions:
3
Contact Current Rating (Max):
2A
Contact Mating Area Plating Material Thickness:
3 – 6µm
Contact Type:
Socket
Contact Base Material:
Copper Tin
Contact Mating Area Plating Material:
Tin
Contact Retention Within Housing:
With
PCB Contact Termination Area Plating Material:
Tin
Height:
7.3mm, .287in
Accepts Wire Insulation Diameter Range:
.05in, 1.27mm
PCB Thickness (Recommended):
1.5mm, .059in
Wire Size:
24 – 22AWG, .22 – .35mm²
Operating Voltage:
250V
Centerline (Pitch):
.098in, 2.5mm
Housing Material:
PA 6 GF
Housing Entry Configuration:
Both Ends Open
Housing Color:
Natural
UL Flammability Rating:
UL 94V-2
Contact Retention Type Within Housing:
Locking Lance
Mating Alignment:
With
Mating Retention:
Without
Mating Alignment Type:
Keyed
PCB Mount Alignment:
Without
Connector Mounting Type:
Cable Mount (Free-Hanging)
PCB Mount Retention:
Without
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Method:
Tray
Packaging Quantity:
3850
Connector & Contact Terminates To:
Printed Circuit Board
Wire/Cable Type:
Discrete Wire
Connector & Housing Type:
Receptacle
Connector System:
Wire-to-Board
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 230°F, -40 – 110°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
AMP DUOPLUG MK2 CONNECTOR 3P
Newark Electronics
AMP DUOPLUG MK2 CONNECTOR 3P
Avnet America
AMP DUOPLUG MK2 CONNECTOR 3P
Avnet Europe
AMP DUOPLUG MK2 CONNECTOR 3P