Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCDR3-B-21S6Q1-18.0,
095-0608-2131 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Lead Length | 457.2mm, 18in |
---|---|
Insulation Color | Black |
Number of Positions | 21 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Housing Material | Polyphenylene Sulfide (PPS) |
Mounting Hardware | None |
Comment | Also available in commercial grade. |
Wire Type | Stranded per MIL-W-22759/33 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
D-Sub Micro-D Connectors 095-0608-2131=MCDR3-B-21S6Q1- | Sager |
Where can I find additional details, specifications and documents for a 9-1532021-6?
Additional datasheets, footprints and schematics for 9-1532021-6 are listed on our Part Details page. You can also find images and similar parts to 9-1532021-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1532021-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1532021-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1532021-6 fall under?
The 9-1532021-6 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1532021-6 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1532021-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1532021-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1532021-6 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 9-1532021-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1532021-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1532021-6?
You can fill out our help required form which you can use to request a quote for 9-1532021-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.