9-1532020-3

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 9-1532020-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 9-1532020-3
Series Information for 9-1532020-3 - TE Connectivity
  • Status: Active
  • Aliases: MCDR3-B-9S6Q9-18.0, 095-0604-2133
  • Product Code: K461
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

095-0604-2133=MCDR3-B-9S6Q9-1

Specifications

Lead Length:
18in, 457.2mm
Insulation Color:
Black
Preloaded:
Yes
Number of Positions:
9
Contact Mating Area Plating Thickness:
50µin
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Contact Type:
Socket
Housing Material:
Polyphenylene Sulfide (PPS)
Mounting Hardware:
None
Comment:
Also available in commercial grade.
Connector Style:
Receptacle
Wire Type:
Stranded per MIL-W-22759/33
Connector & Contact Terminates To:
Wire & Cable
Product Type:
Connector

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C