Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 15-605 |
No distributors results available
Color | Gray |
---|---|
Configuration | Double-Ended |
Keyed | Yes |
Number of Positions | 6 to 5 |
Contact Mating Area Plating Material | Tin |
Wire Size | .13mm², 26AWG |
Overall Outside Cable Diameter | .17in, 4.45mm |
Housing Material | PBT |
Housing Color | Black |
IEEE 1394 | No |
Flammability Rating | UL 2464 |
Cable Assembly Length | 1.64ft, .5m |
CLOUDSPLITTER | No |
Product Type | Cable Assembly |
Cable Assembly Category | Industry Standard |
Cable Assembly Type | Mini DIN |
Connector Type (End B) | Power Connector |
Shielded | No |
Connector Type (End A) | Power Connector |
Where can I find additional details, specifications and documents for a 9-1487001-4?
Additional datasheets, footprints and schematics for 9-1487001-4 are listed on our Part Details page. You can also find images and similar parts to 9-1487001-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1487001-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1487001-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1487001-4 fall under?
The 9-1487001-4 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 9-1487001-4 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1487001-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1487001-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1487001-4 have stock available?
There is no stock from authorised distributors for 9-1487001-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1487001-4 often in real-time on the comparison pages.
What if I can't find stock of 9-1487001-4?
You can fill out our help required form which you can use to request a quote for 9-1487001-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.