Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Guide Component Plating Material | Nickel |
---|---|
Guide Component Base Material | Zinc Alloy |
Keying & Polarized Position Locations | None |
Backplane Guide Location | Front Board |
Contact Mating Area Plating Material | Nickel |
Guide Hardware | Without |
Mounting Angle | Right Angle |
Comment | Hardware not supplied. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Backplane Guide Hardware Type | Guide Socket Module |
ATCA Module Code | K1/K2 |
ATCA GUIDE MODULE RA FEMALE Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Hardware Accessory Function: Guide Hardware Guide Socket Module Zinc Alloy Guide Hardware | Connector Hardware | Part Number: 9-1469373-9 | Internal Number: 9-1469373-9 | TE Connectivity | TE Store |
High Speed/Modular Conn Guide K1/K2 B-Plane Atca |Amp Te Connectivity 9-1469373-9 | Newark Electronics |
Connector Accessories Guide Module Zamak Nickel Over Copper Finish | Avnet America |
Guide For Use With ATCA Power Connector | TE Connectivity 9-1469373-9 | RS Americas |
TE Connectivity - AMP ATCA GUIDE MODULE RA FEMALE | Distrelec |
Where can I find additional details, specifications and documents for a 9-1469373-9?
Additional datasheets, footprints and schematics for 9-1469373-9 are listed on our Part Details page. You can also find images and similar parts to 9-1469373-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1469373-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1469373-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1469373-9 fall under?
The 9-1469373-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 9-1469373-9 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1469373-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1469373-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1469373-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 9-1469373-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1469373-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1469373-9?
You can fill out our help required form which you can use to request a quote for 9-1469373-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.