Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.65
|
133
in stock
|
Buy Now | |
TE Store
from US$34.39
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$13.73
|
133
in stock
|
Buy Now | |
Rapid Electronics
from US$13.52
|
133
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
133
in stock
|
Buy Now | |
Avnet America
from US$10.82
|
-
|
Buy Now | |
RS Americas
from US$12.08
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 80 |
Number of Rows | 2 |
Mating Post Length | .318in, 8.08mm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Strain Relief | Without |
PCB Mount Retention Type | Solder Tail |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Comment | Headers are also available in sizes 4 thru 78 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds to the number of positions per row., Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1. |
Packaging Method | Tray |
Packaging Quantity | 25 |
実装方法 | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
80 MODII HDR DRRA B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 80 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 80 | PCB Header & Receptacle | Part Number: 9-146309-0 | Internal Number: 9-146309-0 | TE Connectivity | TE Store |
Headers & Wire Housings 80P R/A Header Gold |Amp Te Connectivity 9-146309-0 | Newark Electronics |
Headers&Wire Housings 80P R/A HEADER GOLD | Rapid Electronics |
TE Connectivity - AMP PCB Conn 80 MODII HDR DRRA B/A | Distrelec |
Conn Unshrouded Header HDR 80 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Shrouded PCB Header, 80-C, Breakaway, Right, AMPMODU Headers Series | TE Connectivity 9-146309-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-146309-0?
Additional datasheets, footprints and schematics for 9-146309-0 are listed on our Part Details page. You can also find images and similar parts to 9-146309-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-146309-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-146309-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-146309-0 fall under?
The 9-146309-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-146309-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-146309-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-146309-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-146309-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 9-146309-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-146309-0 often in real-time on the comparison pages.
What if I can't find stock of 9-146309-0?
You can fill out our help required form which you can use to request a quote for 9-146309-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.