Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.14
|
No stock
|
Buy Now | |
TE Store
from US$8.09
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.08
|
1,672
in stock
|
Buy Now | |
element14
from US$2.92
|
1,672
in stock
|
Buy Now | |
Farnell
from US$2.86
|
1,672
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
109
in stock
|
Buy Now | |
Heilind Electronics
from US$3.02
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.02
|
18
in stock
|
Buy Now | |
Future Electronics
from US$2.39
|
-
|
Buy Now | |
RS Americas
from US$3.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 40 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | 8.08mm, .318in |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Type | Pin |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Comment | Headers are also available in sizes 2 thru 39 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds with the desired size., Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1. |
実装方法 | Carton |
Packaging Quantity | 100 |
Packaging Method | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
40 MODII HDR SRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 9-146276-0 | Internal Number: 9-146276-0 | TE Connectivity | TE Store |
Conn, Header, 40Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 9-146276-0 | Newark Electronics |
CONN, HEADER, 40POS, 1ROW, 2.54MM | element14 |
Conn Unshrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Header,Breakaway,0.100in.,PCBoard,Single | RS |
AMPMODU 40 Position Single Row 2.54 mm Pitch Vertical Breakaway Header | Future Electronics |
PCB Breakaway Header, 0.100 in, 1 Row 40 Way, 0.125 in, AMPMODU Headers Series | TE Connectivity 9-146276-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Tail Length | 3.18mm |
Where can I find additional details, specifications and documents for a 9-146276-0?
Additional datasheets, footprints and schematics for 9-146276-0 are listed on our Part Details page. You can also find images and similar parts to 9-146276-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-146276-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-146276-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-146276-0 fall under?
The 9-146276-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-146276-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-146276-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-146276-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-146276-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 9-146276-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-146276-0 often in real-time on the comparison pages.
What if I can't find stock of 9-146276-0?
You can fill out our help required form which you can use to request a quote for 9-146276-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.