Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.21
|
28
in stock
|
Buy Now | |
RS Americas
from US$2.78
|
1,719
in stock
|
Buy Now | |
Rapid Electronics
from US$3.53
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$3.74
|
800
in stock
|
Buy Now | |
TE Store
from US$7.02
|
465
in stock
|
Buy Now | |
Avnet America
from US$2.07
|
28
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 40 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 8.08mm, .318in |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Comment | Headers are also available in sizes 2 thru 39 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds with the desired size., Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1. |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 100 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
PCB Breakaway Header, 0.100 in, 1 Row 40 Way, 0.125 in, AMPMODU Headers Series | TE Connectivity 9-146274-0 | RS Americas |
Headers & Wire Housings 40P Modii .100Cl Hdr |Amp Te Connectivity 9-146274-0 | Newark Electronics |
Headers&Wire Housings 40P MODII .100CL HDR | Rapid Electronics |
40 MODII HDR SRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 9-146274-0 | Internal Number: 9-146274-0 | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
40 Position Vertical Breakaway Header | Future Electronics |
Where can I find additional details, specifications and documents for a 9-146274-0?
Additional datasheets, footprints and schematics for 9-146274-0 are listed on our Part Details page. You can also find images and similar parts to 9-146274-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-146274-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-146274-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-146274-0 fall under?
The 9-146274-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-146274-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-146274-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-146274-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-146274-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 9-146274-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-146274-0 often in real-time on the comparison pages.
What if I can't find stock of 9-146274-0?
You can fill out our help required form which you can use to request a quote for 9-146274-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.