Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
80 Modii Hdr Drst B/A 100 W/Hd |Amp Te Connectivity 9-146271-0 | Newark Electronics |
Connector, AMPMODU, 80 Modii Hdr Drst B/A 100 W/Hd | TE Connectivity 9-146271-0 | RS Americas |
TE Connectivity 80 MODII HDR DRST B/A 100 W/HD Headers & Wire Housings 80 MODII HDR DRST B/A 100 W/HD | Distrelec |
80 MODII HDR DRST B/A 100 W/HD | Avnet America |
Where can I find additional details, specifications and documents for a 9-146271-0 .?
Additional datasheets, footprints and schematics for 9-146271-0 . are listed on our Part Details page. You can also find images and similar parts to 9-146271-0 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-146271-0 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-146271-0 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-146271-0 . fall under?
The 9-146271-0 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 9-146271-0 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-146271-0 . you can contact the distributor directly for product support, shipping queries etc.
Is the 9-146271-0 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-146271-0 . have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec and Avnet America have stock available or on a lead time for 9-146271-0 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-146271-0 . often in real-time on the comparison pages.
What if I can't find stock of 9-146271-0 .?
You can fill out our help required form which you can use to request a quote for 9-146271-0 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.