Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.90
|
No stock
|
Buy Now | |
TE Store
from US$7.44
|
3,481
in stock
|
Buy Now | |
Chip One Stop
from US$3.23
|
240
in stock
|
Buy Now | |
Farnell
from US$3.39
|
120
in stock
|
Buy Now | |
Future Electronics
from US$2.48
|
-
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
RS Americas
from US$2.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 80 |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Mating Post Length | .23in, 5.84mm |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Comment | Headers are also available in sizes 4 thru 78 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds to the number of positions per row., Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1. |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 50 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
80 MODII HDR DRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 80 | PCB Header & Receptacle | Part Number: 9-146258-0 | Internal Number: 9-146258-0 | TE Connectivity | TE Store |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Board-Board Connector, Header, 80 Position, 2Row | Newark Electronics |
AMPMODU 80 Position 2.54 mm Dual Row Through Hole Straight Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 80 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Breakaway Header, 80-Pos, 2 Row, .100CL, AMPMODU Headers Series | TE Connectivity 9-146258-0 | RS Americas |
Where can I find additional details, specifications and documents for a 9-146258-0?
Additional datasheets, footprints and schematics for 9-146258-0 are listed on our Part Details page. You can also find images and similar parts to 9-146258-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-146258-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-146258-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-146258-0 fall under?
The 9-146258-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-146258-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-146258-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-146258-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-146258-0 have stock available?
Authorised distributors including TE Store, Chip One Stop, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 9-146258-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-146258-0 often in real-time on the comparison pages.
What if I can't find stock of 9-146258-0?
You can fill out our help required form which you can use to request a quote for 9-146258-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.