Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.91
|
No stock
|
Buy Now | |
TTI Europe
from US$2.27
|
9,000
in stock
|
Buy Now | |
element14
from US$3.31
|
796
in stock
|
Buy Now | |
RS
from US$2.61
|
256
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
-
|
Buy Now | |
Future Electronics
from US$2.58
|
-
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
RS Americas
from US$3.66
|
-
|
Buy Now | |
Avnet Asia
from US$2.35
|
-
|
Buy Now |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 5A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
SIGNAL RELAY DPDT 5A 4.5V | TTI Europe |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 5A | element14 |
Power 4G COM Relay IM SMT Non Latching | RS |
Electromechanical Relay DPDT 5A 4.5VDC 145Ohm Surface Mount | Avnet Abacus |
Im02Dgr=Im Relay 140Mw 4.5V Rohs Compliant: Yes |Te Connectivity 9-1462038-8 | Newark Electronics |
IM Series 2 A DPDT 4.5 VDC Non Latching Gull Wing Surface Mount Signal Relay | Future Electronics |
IM02DGR=IM RELAY 140MW 4.5V | TE Connectivity 9-1462038-8 | RS Americas |
Where can I find additional details, specifications and documents for a 9-1462038-8?
Additional datasheets, footprints and schematics for 9-1462038-8 are listed on our Part Details page. You can also find images and similar parts to 9-1462038-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1462038-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1462038-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1462038-8 fall under?
The 9-1462038-8 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1462038-8 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1462038-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1462038-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1462038-8 have stock available?
Authorised distributors including TTI Europe, element14, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for 9-1462038-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1462038-8 often in real-time on the comparison pages.
What if I can't find stock of 9-1462038-8?
You can fill out our help required form which you can use to request a quote for 9-1462038-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.