Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.97
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.52
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
-
|
Buy Now | |
Future Electronics
from US$2.35
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
RS Americas
from US$3.22
|
-
|
Buy Now | |
TTI Europe
from US$1.93
|
-
|
Buy Now | |
Sager
from US$3.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | .75g, .026oz |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Plating Material | Gold |
Terminal Type | PCB-SMT |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Contact Material | PdRu+Au |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Contact Arrangement | 2 Form C (2 CO) |
Width Class (Mechanical) | 0 – 6 mm |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .222in, 10 x 6 x 5.65mm |
Width | 6mm, .222in |
Length | .393in, 10mm |
Length Class (Mechanical) | 0 – 10 mm |
Height | .221in, 5.65mm |
Height Class (Mechanical) | 0 – 6 mm |
Contact Limiting Short-Time Current | 2A |
Actuating System | DC |
Insulation Initial Resistance | 1000000MΩ |
Coil Resistance | 250Ω |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Contacts and Coil | 1800Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 1800Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Voltage Rating | 250VAC, 220VDC |
Coil Magnetic System | Bistable, 1 Coil |
Coil Type | Bistable |
Coil Voltage Rating | 5VDC |
Voltage Standing Wave Ration (HF Parameter) | 1.49 @ 900Mhz, 1.06 @ 100MHz |
Coil Power Rating (DC) | 100mW |
Coil Power Rating Class | 50 – 300 mW |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Load (Min) | .1mA @ .0001V |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Mounting Type | Printed Circuit Board |
Performance Type | High Dielectric |
Additional Features | Gull Wing |
Packaging Method | Reel |
Relay Type | IM Relay |
Product Type | Relay |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Termination Type | Surface Mount |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
High Frequency/RF Relays IM RELAY 100mW 5V | Rapid Electronics |
TE Connectivity - Axicom RF Relay, DPDT, 2A | Distrelec |
High Frequency/Rf Relays Im Relay 100Mw 5V |Amp Te Connectivity 9-1462038-7 | Newark Electronics |
IM Series 2 A DPDT 5 VDC Surface Mount Communications/Signal Relay | Future Electronics |
Electromechanical Relay DPDT 2A 5VDC 250Ohm Surface Mount | Avnet America |
Relay, IM43CGR=IM- 100MW 5V BIS | TE Connectivity 9-1462038-7 | RS Americas |
SIGNAL RELAY 5V 2A 2CO SMT | TTI Europe |
Low Signal Relays - PCB IM43CGR=IM-RELAY 100MW 5V BIS | Sager |
Where can I find additional details, specifications and documents for a 9-1462038-7?
Additional datasheets, footprints and schematics for 9-1462038-7 are listed on our Part Details page. You can also find images and similar parts to 9-1462038-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1462038-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1462038-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1462038-7 fall under?
The 9-1462038-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1462038-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1462038-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1462038-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1462038-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 9-1462038-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1462038-7 often in real-time on the comparison pages.
What if I can't find stock of 9-1462038-7?
You can fill out our help required form which you can use to request a quote for 9-1462038-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.