Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.64
|
9,994
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
9,994
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
9,994
in stock
|
Buy Now | |
Farnell
from US$1.08
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Distrelec
from US$0.40
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Housing Color | White |
Mating Alignment | With |
Number of Positions | 5 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Height | 28.6mm, 1.13in |
Centerline | 5mm, .197in |
Housing Material | Polyamide - GF |
Mating Alignment Type | Keyed |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 800 |
Housing Type | Tab Housing |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Double Locking 5 Mm Housing Tab Pa66 |Amp Te Connectivity 9-144836-5 | Newark Electronics |
Terminals DOUBLE LOCKING 5 MM HOUSING TAB PA66 | Rapid Electronics |
PLUG HOUSING, 5POS, PA6.6 GF, WHITE | Farnell |
Conn Housing PL 5 POS 5mm Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity DOUBLE LOCKING 5 MM HOUSING TAB PA66 Ter | Distrelec |
Status: | Unknown |
---|---|
Series: | Positive Lock 312 Series |
RoHS: | Unknown |
Product Range | Positive Lock 312 Series |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | 5mm |
For Use With | Positive Lock 312 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-144836-5?
Additional datasheets, footprints and schematics for 9-144836-5 are listed on our Part Details page. You can also find images and similar parts to 9-144836-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-144836-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-144836-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-144836-5 fall under?
The 9-144836-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-144836-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-144836-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-144836-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-144836-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 9-144836-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-144836-5 often in real-time on the comparison pages.
What if I can't find stock of 9-144836-5?
You can fill out our help required form which you can use to request a quote for 9-144836-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.