Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FS2N50.8A7 |
No distributors results available
Flexible Strip Jumper Insulation Material | Nomex |
---|---|
Number of Conductors | 7 |
Number of Positions | 7 |
Number of Rows | 1 |
Pin Arrangement (Right) | A |
Pin Arrangement (Left) | A |
Contact Current Rating (Max) | 3A |
Product Length | 50.8mm, 2in |
Impedance | 116Ω |
Operating Voltage | 300VAC |
Centerline (Pitch) | .078in, 2mm |
Wire Type | Solid |
PCB Jumper & Shunt Assembly Type | Flat Flexible Strip Jumper |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 9-1447177-1?
Additional datasheets, footprints and schematics for 9-1447177-1 are listed on our Part Details page. You can also find images and similar parts to 9-1447177-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1447177-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1447177-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1447177-1 fall under?
The 9-1447177-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 9-1447177-1 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1447177-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1447177-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1447177-1 have stock available?
There is no stock from authorised distributors for 9-1447177-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1447177-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1447177-1?
You can fill out our help required form which you can use to request a quote for 9-1447177-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.