Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1440003-8 |
Product Weight | 7g, .247oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI175 |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 2 – 5A |
Contact Arrangement | 1 Form C (CO) |
Contact Material | AgSnO |
Contact Current Rating (Max) | 5A |
Insulation Clearance Class | 0 – 2.5mm |
Product Width | .394in, 10mm |
Product Height | .598in, 15.2mm |
Width Class (Mechanical) | 8 – 10mm |
Product Length | .787in, 20mm |
Height Class (Mechanical) | 15 – 16mm |
Length Class (Mechanical) | 16 – 20mm |
Coil Power Rating Class | 300 – 400mW |
Insulation Creepage Class | 3 – 5.5mm |
Contact Voltage Rating | 277VAC, 30VDC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Short-Time Current | 5A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Coil Power Rating DC | 400mW |
Contact Limiting Breaking Current | 5A |
Coil Resistance | 90Ω |
Coil Voltage Rating | 6VDC |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
Pch-106D2,000 |Amp Te Connectivity 9-1440003-8 | Newark Electronics |
TE Connectivity - OEG Power Relay, PCH, 1CO, DC, 6V | Distrelec |
Where can I find additional details, specifications and documents for a 9-1440003-8?
Additional datasheets, footprints and schematics for 9-1440003-8 are listed on our Part Details page. You can also find images and similar parts to 9-1440003-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1440003-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1440003-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1440003-8 fall under?
The 9-1440003-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1440003-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1440003-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1440003-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1440003-8 have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for 9-1440003-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1440003-8 often in real-time on the comparison pages.
What if I can't find stock of 9-1440003-8?
You can fill out our help required form which you can use to request a quote for 9-1440003-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.