9-1440000-4 Relays by TE Connectivity

OMIH-SS-148LM,300

Status: Active
Series: -
RoHS: Unknown
Aliases: 9-1440000-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Insulation Special Features 10000V Initial Surge Withstand Voltage between Contacts & Coil
Product Weight .459oz, 13g
Contact Current Class 10 – 20A, 16A
Contact Number of Poles 1
Contact Material Ag
Contact Arrangement 1 Form A (NO)
Contact Current Rating (Max) 16A
Terminal Type PCB-THT
Insulation Clearance Class 5 – 8mm
Product Length 1.15in, 29.21mm
Insulation Clearance Between Contact & Coil .217in, 5.5mm
Length Class (Mechanical) 25 – 30mm
Product Height .811in, 20.6mm
Width Class (Mechanical) 12 – 16mm
Product Width 12.8mm, .504in
Height Class (Mechanical) 20 – 25mm
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Contact Switching Load (Min) 100mA @ 5V
Contact Limiting Breaking Current 16A
Contact Limiting Short-Time Current 16A
Insulation Creepage Between Contact & Coil 8mm, .315in
Coil Power Rating Class 500 – 600mW
Contact Switching Voltage (Max) 250VAC, 30VDC
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Insulation Initial Dielectric Between Coil & Contact Class 4000V
Coil Resistance 4400Ω
Coil Voltage Rating 48VDC
Coil Special Features Sensitive Version, UL Coil Insulation Class A
Insulation Initial Resistance 1000MΩ
Insulation Creepage Class 5.5 – 8mm
Contact Limiting Making Current 16A
Contact Limiting Continuous Current 16A
Contact Voltage Rating 250VAC
Coil Magnetic System Monostable, DC
Coil Power Rating DC 540mW
Relay Mounting Type Printed Circuit Board
Packaging Method Box & Carton
実装方法 Box & Carton
Power Relay Type Standard
Environmental Category of Protection RTII
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Ambient Temperature Class 50 – 70°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9-1440000-4?

Additional datasheets, footprints and schematics for 9-1440000-4 are listed on our Part Details page. You can also find images and similar parts to 9-1440000-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9-1440000-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1440000-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9-1440000-4 fall under?

The 9-1440000-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 9-1440000-4 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1440000-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 9-1440000-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9-1440000-4 have stock available?

There is no stock from authorised distributors for 9-1440000-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9-1440000-4 often in real-time on the comparison pages.

What if I can't find stock of 9-1440000-4?

You can fill out our help required form which you can use to request a quote for 9-1440000-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay