Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.82
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 2 |
Number of Positions | 32 |
Number of Rows | 2 |
Number of Signal Positions | 26 |
Tab Width | 1mm, 1.8mm, .039in, .071in |
Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Profile Height from PCB | .862in, 21.9mm |
Width | .728in, 18.5mm |
PCB 厚 (推奨) | 1.57mm |
PCB Thickness (Recommended) | .062in |
Operating Voltage | 12VAC |
Centerline (Pitch) | .098in, 3.1mm, .122in, 3.5mm, 2.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 100°C, 158°F, 194°F, 80°C, 176°F, 185°F, 90°C, 85°C, 75°C, 212°F, 105°C, 70°C, 65°C, 149°F, 167°F, 221°F |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Connector Shrouded Header 32 Position 2.5mm/3.5mm/3.1mm Solder Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 9-1438313-2?
Additional datasheets, footprints and schematics for 9-1438313-2 are listed on our Part Details page. You can also find images and similar parts to 9-1438313-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1438313-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1438313-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1438313-2 fall under?
The 9-1438313-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 9-1438313-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1438313-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1438313-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1438313-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 9-1438313-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1438313-2 often in real-time on the comparison pages.
What if I can't find stock of 9-1438313-2?
You can fill out our help required form which you can use to request a quote for 9-1438313-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.