Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1437627-1 |
Prices starting from US$2.19
Guard Color | Black Aluminum |
---|---|
Guard Finish | Knurled |
Finish | Knurled |
Color | Black Aluminum |
Tactile | No |
Cap Diameter | .728in |
Cap Height | .315in, 8.001mm |
Process Sealed | No |
Screw & Hole Thread Size | 1/4 – 40 UNS-2B |
For Use With | C23 Cap, C13 Cap |
Packaging Method | Loose Piece |
Accessory Type | Guard |
Illuminated | No |
Style | Round |
Product Type | Accessory |
Switch Bezels/Switch Caps Button Guard Black |Amp Te Connectivity 9-1437627-1 | Newark Electronics |
Switch Bezels/Switch Caps BUTTON GUARD BLACK | Rapid Electronics |
Switch Access Push Button Switch Guard Loose Piece | Avnet America |
Switch Bezels / Switch Caps BUTTON GUARD BLACK KNURLED | Sager |
Where can I find additional details, specifications and documents for a 9-1437627-1?
Additional datasheets, footprints and schematics for 9-1437627-1 are listed on our Part Details page. You can also find images and similar parts to 9-1437627-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437627-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437627-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437627-1 fall under?
The 9-1437627-1 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 9-1437627-1 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437627-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437627-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437627-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 9-1437627-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437627-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1437627-1?
You can fill out our help required form which you can use to request a quote for 9-1437627-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.