Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1437624-6 |
Prices starting from US$3.10
Color | Black |
---|---|
Material | Phenolic |
Spinner | Without |
Spin Plate | Without |
Skirt | With |
Knob Design | Straight Knurl |
Shaft Size | .25in, 6.35mm |
Diameter | 1.17in, 29.7mm |
Indicator Style | 0-9 Numerals |
Indicator Location | On Skirt |
Comment | Top spun aluminum inlay |
Product Type | Knob |
KNOB, ROUND SHAFT, PHENOLIC, 29.7MM | element14 |
Knob Round Shaft Phenolic with numbers | RS |
Knobs&Dials KNOB STR KNURL W/ 0-9 NUMERALS | Rapid Electronics |
Knob, Round Shaft, Phenolic, 29.7Mm Rohs Compliant: Yes |Alcoswitch Te Connectivity 9-1437624-6 | Newark Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
TE Connectivity - AMP Knob PKS1105B101/4%3D0-10 1/4 PKS-770 | Distrelec |
Knobs & Dials KNOB STR KNURL W/ 0-9 NUMERALS | Sager |
Where can I find additional details, specifications and documents for a 9-1437624-6?
Additional datasheets, footprints and schematics for 9-1437624-6 are listed on our Part Details page. You can also find images and similar parts to 9-1437624-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437624-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437624-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437624-6 fall under?
The 9-1437624-6 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 9-1437624-6 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437624-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437624-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437624-6 have stock available?
Authorised distributors including element14, RS, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 9-1437624-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437624-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1437624-6?
You can fill out our help required form which you can use to request a quote for 9-1437624-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.