9-1437622-7 Switches by TE Connectivity

KPN900A1/4=KNOB AL W/POINTER 1

Status: Active
Series: -
RoHS: Unknown
Aliases: 9-1437622-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.90

Distributor Stock
Logo for Distrelec
Distrelec
from US$28.19
709
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$22.24
1,129
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.89
709
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$23.23
709
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$22.60
709
in stock
Buy Now
Logo for Farnell
Farnell
from US$57.35
568
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$22.24
376
in stock
Buy Now
Logo for Sager
Sager
from US$18.90
250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$22.82
-
Buy Now

Specifications

Color Natural
Material Aluminum 5056
Knob Design Straight Knurl with Bar Pointer
Spinner Without
Spin Plate Without
Skirt Without
Shaft Size 6.35mm, .25in
Diameter .937in, 23.8mm
Indicator Style Line
Indicator Location Side
Product Type Knob

Alternative Descriptions

KPN900A1/4=KNOB AL W/POIN TER 1 | Heilind Electronics
Knobs&dials Knob Al W/Pointer 1 |Amp Te Connectivity 9-1437622-7 | Newark Electronics
Knobs&Dials KNOB AL W/POINTER 1 | Rapid Electronics
TE Connectivity - AMP Knob KPN900A1/4%3DKNOB AL W/POINTER 1 | Distrelec
KNOB, STRAIGHT KNURL W/ BAR, 23.8MM | Farnell
Knobs & Dials KNOB AL W/POINTER 1 | Sager
Switch Access Rotary Switch Round Knob | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9-1437622-7?

Additional datasheets, footprints and schematics for 9-1437622-7 are listed on our Part Details page. You can also find images and similar parts to 9-1437622-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9-1437622-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437622-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9-1437622-7 fall under?

The 9-1437622-7 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.

Can I view similar or alternative parts?

You can view similar parts to 9-1437622-7 when available in the Switch Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437622-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 9-1437622-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9-1437622-7 have stock available?

Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 9-1437622-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9-1437622-7 often in real-time on the comparison pages.

What if I can't find stock of 9-1437622-7?

You can fill out our help required form which you can use to request a quote for 9-1437622-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay